4.5 to 42V Input 3.5A Step-Down DC-DC Converter With Soft-Start and Eco-mode? 10-WSON -40 to 85
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1112020-TPS54341DPRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Split Rail
Frequency - Switching: 100kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (4x4)
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 41V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC REG BCK SPLIT RAIL ADJ 10WSON
IC REG BCK SPLIT RAIL ADJ 10WSON
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54341DPRT | 296-37182-1-ND | 1112020-TPS54341DPRT | TPS54341DPRT | TPS54341DPRT | TPS54341DPRT |
| Product Name | TPS54341 4.5 to 42V Input 3.5A Step-Down DC-DC Converter With Soft-Start and Eco-mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54341DPRT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck, Split Rail | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; WSON | Other; 10-WDFN Exposed Pad | Other; 10-WSON (4x4) | Other; 10-WDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 41 volts | 0.8000 to 41 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 41 volts |