The TPS54341 is a 4.5-V to 42-V input, 3.5-A step-down DC-DC converter with integrated 87-mΩ high-side MOSFET, adjustable switching frequency from 100 kHz to 2.5 MHz, and Eco-mode™ for high efficiency at light loads. It features a 10-pin 4-mm × 4-mm WSON package with an exposed thermal pad, operating temperature range of -40°C to 150°C, 152-μA quiescent current, and 2-μA shutdown current. The device includes adjustable soft-start, programmable undervoltage lockout, power-good output, and synchronization capability. The TPS54341DPRR variant is specified for operation from -40°C to 85°C.
4.5 to 42V Input 3.5A Step-Down DC-DC Converter With Soft-Start and Eco-mode? 10-WSON -40 to 85
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1272611-TPS54341DPRR
Series: Eco-Mode
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck, Split Rail
Frequency - Switching: 100kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3.5A
Family Name: TPS54341
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WSON (4x4)
Output Voltage MAX: 41V
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LA5759-MDB-E; LA5759; LT3480IDD;
Introduction Date: November 05, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 4.5 to 42V Input 3.5A SD DC-DC Cnvtr
IC REG BCK SPLIT RAIL ADJ 10WSON
IC REG BCK SPLIT RAIL ADJ 10WSON
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
IC REG BCK SPLIT RAIL ADJ 10WSON
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54341DPRR | 296-45046-2-ND | 1272611-TPS54341DPRR | TPS54341DPRR | TPS54341DPRR | TPS54341DPRR | TPS54341DPRR | TPS54341DPRR |
| Product Name | TPS54341 4.5 to 42V Input 3.5A Step-Down DC-DC Converter With Soft-Start and Eco-mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54341DPRR | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck, Split Rail | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; WSON | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Tracking,Adjustable UVLO | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 41 volts | 0.8000 to 41 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 41 volts | 0.8000 volts |