Texas Instruments TPS54340-Q1 Automotive 4.5V-42VIN, 3.5A, Step-Down Converter with Eco-mode? TPS54340QDDAQ1

Description
Automotive 4.5V-42VIN, 3.5A, Step-Down Converter with Eco-mode? 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
Automotive 4.5V-42VIN, 3.5A, Step-Down Converter with Eco-mode? 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54340-Q1 Automotive 4.5V-42VIN, 3.5A, Step-Down Converter with Eco-mode? - TPS54340QDDAQ1 - Texas Instruments
Dallas, TX, United States
TPS54340-Q1 Automotive 4.5V-42VIN, 3.5A, Step-Down Converter with Eco-mode?
TPS54340QDDAQ1
TPS54340-Q1 Automotive 4.5V-42VIN, 3.5A, Step-Down Converter with Eco-mode? TPS54340QDDAQ1
Automotive 4.5V-42VIN, 3.5A, Step-Down Converter with Eco-mode? 8-SO PowerPAD -40 to 125

Automotive 4.5V-42VIN, 3.5A, Step-Down Converter with Eco-mode? 8-SO PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54340QDDAQ1 - 797975-TPS54340QDDAQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54340QDDAQ1
797975-TPS54340QDDAQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54340QDDAQ1 797975-TPS54340QDDAQ1
Manufacturer: Texas Instruments Win Source Part Number: 797975-TPS54340QDDAQ 1 Series: Automotive, AEC-Q100, Eco-Mode Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-PowerSOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck, Split Rail Frequency - Switching: 100kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO PowerPad Output Voltage MAX: 41V Input Voltage MIN: 4.5V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): TPS54340DDAR; TPS54340QDDAQ1; TPS54340QDDARQ1; TLE6365G; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797975-TPS54340QDDAQ1
Series: Automotive, AEC-Q100, Eco-Mode
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck, Split Rail
Frequency - Switching: 100kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3.5A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO PowerPad
Output Voltage MAX: 41V
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): TPS54340DDAR; TPS54340QDDAQ1; TPS54340QDDARQ1; TLE6365G;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 42V 3.5A Voltage Regulator IC
739-TPS54340QDDAQ1
Automotive 42V 3.5A Voltage Regulator IC 739-TPS54340QDDAQ1
DC/DC Converter, 4.5-42V In, 3.5A Out, HSOP, Automotive Product overview: TPS54340QDDAQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 42V, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 42V, 3.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54340QDDAQ1 can be used for catalog matching and distributor lookup.

DC/DC Converter, 4.5-42V In, 3.5A Out, HSOP, Automotive Product overview: TPS54340QDDAQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 42V, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 42V, 3.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54340QDDAQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37075-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37075-5-ND
Voltage Regulators - DC DC Switching Regulators 296-37075-5-ND
"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54340QDDAQ1
Switching Voltage Regulators TPS54340QDDAQ1
Switching Voltage Regulators Auto 4.5V-42VIN 3.5A SD Cnvtr

Switching Voltage Regulators Auto 4.5V-42VIN 3.5A SD Cnvtr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54340QDDAQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54340QDDAQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54340QDDAQ1
IC REG BCK SPLIT RAIL ADJ 8SOPWR

IC REG BCK SPLIT RAIL ADJ 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54340QDDAQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54340QDDAQ1
Voltage Regulators - DC DC Switching Regulators TPS54340QDDAQ1
Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)

Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54340QDDAQ1 797975-TPS54340QDDAQ1 739-TPS54340QDDAQ1 296-37075-5-ND TPS54340QDDAQ1 TPS54340QDDAQ1 TPS54340QDDAQ1
Product Name TPS54340-Q1 Automotive 4.5V-42VIN, 3.5A, Step-Down Converter with Eco-mode? PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54340QDDAQ1 Automotive 42V 3.5A Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck, Split Rail Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SO PowerPAD SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) Other; HSOP SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Special Features Enable,Frequency Synchronization,Light Load Efficiency,Adjustable UVLO Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 41 volts 0.8000 volts 41 volts 0.8000 to 41 volts 0.8000 volts 0.8000 to 41 volts
Unlock Full Specs
to access all available technical data