The TPS54340DDA is a step-down DC/DC converter designed for input voltages ranging from 4.5 V to 42 V, with a maximum input voltage of 45 V. It provides a continuous output current of 3.5 A and features an integrated high-side MOSFET with a low on-resistance of 92 m,Ѷ. The device employs current mode control, allowing for simple external compensation and flexible component selection. This converter includes an Eco-mode that enhances efficiency at light loads, reducing the no-load supply current to 146 OºA and the shutdown current to just 1 OºA. It features an adjustable undervoltage lockout (UVLO) and an internal soft-start mechanism to control the output voltage ramp-up and minimize overshoot. The TPS54340DDA supports a wide switching frequency range from 100 kHz to 2.5 MHz, which can be synchronized to an external clock. Thermal protection, frequency foldback, and accurate cycle-by-cycle current limiting are included to safeguard both internal and external components during overload conditions. The device operates over a temperature range of -40°C to 150°C and is housed in an 8-terminal thermally enhanced HSOP PowerPAD package, making it suitable for various applications in industrial, automotive, and communication power systems.
42 V Input, 3.5 A, Step-Down DC/DC Converter with Eco-mode? 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 083645-TPS54340DDA
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 41.1V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Automotive, Communications & Networking
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 3.5A 8SOPWR
IC REG BUCK ADJ 3.5A 8SOPWR
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54340DDA | 296-35495-5-ND | 083645-TPS54340DDA | TPS54340DDA | TPS54340DDA | TPS54340DDA |
| Product Name | TPS54340 42 V Input, 3.5 A, Step-Down DC/DC Converter with Eco-mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54340DDA | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; 8-SO PowerPad | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC |
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Adjustable UVLO | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 41 volts | 0.8000 to 41.1 volts | 0.8000 volts | 0.8000 to 41.1 volts | 0.8000 volts | 0.8000 volts |