Manufacturer: Texas Instruments
Win Source Part Number: 852983-TPS54340BQDDA
Series: Automotive, AEC-Q100, Eco-Mode™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS54340
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-46984-1-ND, 296-46984-1, 296-46984-2, 296-46984-6
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 3.5A 8SOPWR
IC REG BUCK ADJ 3.5A 8SOPWR
IC REG BUCK ADJ 3.5A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)
Switching Voltage Regulators Automotive, 4.5V to 42V Input, 3.5A Step-Down Converter With Eco-Mode 8-SO PowerPAD -40 to 125
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852983-TPS54340BQDDARQ1 | 296-46984-1-ND | TPS54340BQDDARQ1 | TPS54340BQDDARQ1 | TPS54340BQDDARQ1 | TPS54340BQDDARQ1 | TPS54340BQDDARQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54340BQDDARQ1 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; Reel - TR | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Output Voltage | 0.8000 to 41.1 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 41.1 volts | |||
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |