Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54339DDA

Description
Switching Voltage Regulators 4.5V to 23V Input 3A Sync SD Cnvtr
Datasheet
Description
Switching Voltage Regulators 4.5V to 23V Input 3A Sync SD Cnvtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54339DDA
Switching Voltage Regulators TPS54339DDA
Switching Voltage Regulators 4.5V to 23V Input 3A Sync SD Cnvtr

Switching Voltage Regulators 4.5V to 23V Input 3A Sync SD Cnvtr

Buy Now Datasheet
Dc-Dc Converter, Buck, 600Khz, Hsop-8; Topology Texas Instruments - 32AH7013 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 600Khz, Hsop-8; Topology Texas Instruments
32AH7013
Dc-Dc Converter, Buck, 600Khz, Hsop-8; Topology Texas Instruments 32AH7013
DC-DC CONVERTER, BUCK, 600KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; OutputRoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 600KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54339DDA 32AH7013
Product Name Switching Voltage Regulators Dc-Dc Converter, Buck, 600Khz, Hsop-8; Topology Texas Instruments
Input Voltage 4.5 to 23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details