3.8V TO 28V INPUT, 3A, 200KHZ TO
3.8V TO 28V INPUT, 3A, 200KHZ TO
3.8V TO 28V INPUT, 3A, 200KHZ TO
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS54338RQFRDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 9-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 22 volts |