Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54336DRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317697-TPS54336DRCR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 340kHz Voltage - Output (Max): 25V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS543 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317697-TPS54336DRCR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 340kHz Voltage - Output (Max): 25V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS543 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317697-TPS54336DRCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317697-TPS54336DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317697-TPS54336DRCR
Manufacturer: Texas Instruments Win Source Part Number: 1317697-TPS54336DRCR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 340kHz Voltage - Output (Max): 25V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS543 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317697-TPS54336DRCR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 340kHz
Voltage - Output (Max): 25V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TPS543
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54336DRCR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54336DRCR-ND
Voltage Regulators - DC DC Switching Regulators TPS54336DRCR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-VFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54336DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54336DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54336DRCR
IC REG BUCK ADJ 3A 10VSON

IC REG BUCK ADJ 3A 10VSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54336DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54336DRCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54336DRCR
IC REG BUCK ADJUSTABLE 3A 10VSON

IC REG BUCK ADJUSTABLE 3A 10VSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54336DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54336DRCR
Voltage Regulators - DC DC Switching Regulators TPS54336DRCR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-VFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1317697-TPS54336DRCR TPS54336DRCR-ND TPS54336DRCR TPS54336DRCR TPS54336DRCR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 340 kHz 340 kHz 340 kHz 340 kHz 340 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20133QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8104-10CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers