Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 1.5Mhz, Vson-10; Topology Texas Instruments TPS54336ADRCT

Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, VSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, VSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.5Mhz, Vson-10; Topology Texas Instruments - 28AH5892 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.5Mhz, Vson-10; Topology Texas Instruments
28AH5892
Dc/dc Conv, Sync Buck, 1.5Mhz, Vson-10; Topology Texas Instruments 28AH5892
DC/DC CONV, SYNC BUCK, 1.5MHZ, VSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.5MHZ, VSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5892
Product Name Dc/dc Conv, Sync Buck, 1.5Mhz, Vson-10; Topology Texas Instruments
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details