Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS54336ADDAR

Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-43619-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43619-2-ND
Voltage Regulators - DC DC Switching Regulators 296-43619-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43619-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43619-6-ND
Voltage Regulators - DC DC Switching Regulators 296-43619-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43619-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43619-1-ND
Voltage Regulators - DC DC Switching Regulators 296-43619-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54336ADDAR - 034115-TPS54336ADDAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54336ADDAR
034115-TPS54336ADDAR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54336ADDAR 034115-TPS54336ADDAR
Manufacturer: Texas Instruments Win Source Part Number: 034115-TPS54336ADDAR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 340kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: TPS54336A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO PowerPad Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 24V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): ISL85402IRZ-T7A; LT3480MPMSE; ISL85402IRZ-TK; LT3480EMSE; Introduction Date: November 29, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034115-TPS54336ADDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS54336A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 24V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): ISL85402IRZ-T7A; LT3480MPMSE; ISL85402IRZ-TK; LT3480EMSE;
Introduction Date: November 29, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54336ADDAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54336ADDAR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54336ADDAR
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54336ADDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54336ADDAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54336ADDAR
IC REG BUCK ADJ 3A 8SOPWR

IC REG BUCK ADJ 3A 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54336ADDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54336ADDAR
Voltage Regulators - DC DC Switching Regulators TPS54336ADDAR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS54336ADDAR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54336ADDAR
Voltage Regulators - DC DC Switching Regulators TPS54336ADDAR
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54336ADDAR
Switching Voltage Regulators TPS54336ADDAR
Switching Voltage Regulators 4.5-28V Input 3A Sync 340kHz SD Cnvtr

Switching Voltage Regulators 4.5-28V Input 3A Sync 340kHz SD Cnvtr

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-43619-2-ND 034115-TPS54336ADDAR TPS54336ADDAR TPS54336ADDAR TPS54336ADDAR TPS54336ADDAR TPS54336ADDAR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54336ADDAR PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck; Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" Other; 8-SO PowerPad SOIC SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 24 volts 0.8000 volts 0.8000 volts 0.8000 to 24 volts 0.8000 volts
Unlock Full Specs
to access all available technical data