Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators TPS54336ADDA

Description
Win Source Part Number: 1249715-TPS54336ADDA Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tube Standard Package: 75 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 340kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-41978-5,2156-TPS 54336ADDA,TEXTISTPS5 4336ADDA Base Product Number: TPS54336
Request a Quote Datasheet
Description
Win Source Part Number: 1249715-TPS54336ADDA Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tube Standard Package: 75 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 340kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-41978-5,2156-TPS 54336ADDA,TEXTISTPS5 4336ADDA Base Product Number: TPS54336
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249715-TPS54336ADDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249715-TPS54336ADDA
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249715-TPS54336ADDA
Win Source Part Number: 1249715-TPS54336ADDA Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tube Standard Package: 75 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 340kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-41978-5,2156-TPS 54336ADDA,TEXTISTPS5 4336ADDA Base Product Number: TPS54336

Win Source Part Number: 1249715-TPS54336ADDA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 340kHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-41978-5,2156-TPS54336ADDA,TEXTISTPS54336ADDA
Base Product Number: TPS54336

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41978-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41978-5-ND
Voltage Regulators - DC DC Switching Regulators 296-41978-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54336ADDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54336ADDA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54336ADDA
IC REG BUCK ADJ 3A 8SOPWR

IC REG BUCK ADJ 3A 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54336ADDA - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54336ADDA
Voltage Regulators - DC DC Switching Regulators TPS54336ADDA
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54336ADDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54336ADDA
Voltage Regulators - DC DC Switching Regulators TPS54336ADDA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1249715-TPS54336ADDA 296-41978-5-ND TPS54336ADDA TPS54336ADDA TPS54336ADDA
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; Tube SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 340 kHz 340 kHz 340 kHz 340 kHz 340 kHz
Unlock Full Specs
to access all available technical data