Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, Adj, 1.5Mhz, Son-10; Topology Texas Instruments TPS54335ADRCT

Description
DC-DC CONV, BUCK, ADJ, 1.5MHZ, SON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes
Description
DC-DC CONV, BUCK, ADJ, 1.5MHZ, SON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, Adj, 1.5Mhz, Son-10; Topology Texas Instruments - 28AH5891 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, Adj, 1.5Mhz, Son-10; Topology Texas Instruments
28AH5891
Dc-Dc Conv, Buck, Adj, 1.5Mhz, Son-10; Topology Texas Instruments 28AH5891
DC-DC CONV, BUCK, ADJ, 1.5MHZ, SON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes

DC-DC CONV, BUCK, ADJ, 1.5MHZ, SON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:3A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5891
Product Name Dc-Dc Conv, Buck, Adj, 1.5Mhz, Son-10; Topology Texas Instruments
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details