Manufacturer: Texas Instruments
Win Source Part Number: 034114-TPS54335ADDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS54335A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 24V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT3692AEUH#TRPBF; LT3692AEFE#TRPBF ; LT3692AHUH#PBF; LT3692AIUH#PBF;
Introduction Date: December 09, 2014
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators 4.5-28V Input 3A Sync SD Cnvtr
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 3A 8SOPWR
IC REG BUCK ADJUSTABLE 3A 8SOPWR
IC REG BUCK ADJUSTABLE 3A 8SOPWR
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 034114-TPS54335ADDAR | 296-TPS54335ADDARDKR-ND | TPS54335ADDAR | TPS54335ADDAR | TPS54335ADDAR | TPS54335ADDAR | TPS54335ADDAR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54335ADDAR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |