Texas Instruments Standard Linear and Logic Ic, Buck, 1.5Mhz, 4.5V To 28V, 3A,soic-8; Topology Texas Instruments TPS54335ADDA

Description
IC, BUCK, 1.5MHZ, 4.5V TO 28V, 3A,SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; RoHS Compliant: Yes
Description
IC, BUCK, 1.5MHZ, 4.5V TO 28V, 3A,SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Buck, 1.5Mhz, 4.5V To 28V, 3A,soic-8; Topology Texas Instruments - 27AJ0533 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, 1.5Mhz, 4.5V To 28V, 3A,soic-8; Topology Texas Instruments
27AJ0533
Ic, Buck, 1.5Mhz, 4.5V To 28V, 3A,soic-8; Topology Texas Instruments 27AJ0533
IC, BUCK, 1.5MHZ, 4.5V TO 28V, 3A,SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; RoHS Compliant: Yes

IC, BUCK, 1.5MHZ, 4.5V TO 28V, 3A,SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0533
Product Name Ic, Buck, 1.5Mhz, 4.5V To 28V, 3A,soic-8; Topology Texas Instruments
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details