Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54335ADDA TPS54335ADDA

Description
Manufacturer: Texas Instruments Win Source Part Number: 707887-TPS54335ADDA Series: TPS series Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 150°C Maximum Output Voltage: 24V Manufacturer Package: 8-PowerSOIC Alternative Parts (Cross-Reference): AOZ1252PI; TPS54336DDA; IR3891MTRPBF; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 50kHz ~ 1.5MHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 28V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 707887-TPS54335ADDA Series: TPS series Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 150°C Maximum Output Voltage: 24V Manufacturer Package: 8-PowerSOIC Alternative Parts (Cross-Reference): AOZ1252PI; TPS54336DDA; IR3891MTRPBF; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 50kHz ~ 1.5MHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54335ADDA - 707887-TPS54335ADDA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54335ADDA
707887-TPS54335ADDA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54335ADDA 707887-TPS54335ADDA
Manufacturer: Texas Instruments Win Source Part Number: 707887-TPS54335ADDA Series: TPS series Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 150°C Maximum Output Voltage: 24V Manufacturer Package: 8-PowerSOIC Alternative Parts (Cross-Reference): AOZ1252PI; TPS54336DDA; IR3891MTRPBF; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 50kHz ~ 1.5MHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 28V

Manufacturer: Texas Instruments
Win Source Part Number: 707887-TPS54335ADDA
Series: TPS series
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 150°C
Maximum Output Voltage: 24V
Manufacturer Package: 8-PowerSOIC
Alternative Parts (Cross-Reference): AOZ1252PI; TPS54336DDA; IR3891MTRPBF;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 50kHz ~ 1.5MHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 28V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-44004-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-44004-5-ND
Voltage Regulators - DC DC Switching Regulators 296-44004-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
739-TPS54335ADDA
Voltage Regulator IC 739-TPS54335ADDA
SWITCHING REGULATOR Product overview: TPS54335ADDA from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54335ADDA can be used for catalog matching and distributor lookup.

SWITCHING REGULATOR Product overview: TPS54335ADDA from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54335ADDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54335ADDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54335ADDA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54335ADDA
IC REG BUCK ADJ 3A 8SOPWR

IC REG BUCK ADJ 3A 8SOPWR

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54335ADDA
Switching Voltage Regulators TPS54335ADDA
Switching Voltage Regulators 4.5-28V Input 3A Sync SD Cnvtr

Switching Voltage Regulators 4.5-28V Input 3A Sync SD Cnvtr

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54335ADDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54335ADDA
Voltage Regulators - DC DC Switching Regulators TPS54335ADDA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS54335ADDA - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54335ADDA
Voltage Regulators - DC DC Switching Regulators TPS54335ADDA
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 707887-TPS54335ADDA 296-44004-5-ND 739-TPS54335ADDA TPS54335ADDA TPS54335ADDA TPS54335ADDA TPS54335ADDA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54335ADDA Voltage Regulators - DC DC Switching Regulators Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; 8-PowerSOIC SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width)
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 24 volts 0.8000 to 24 volts 0.8000 volts 0.8000 to 24 volts 0.8000 volts
Unlock Full Specs
to access all available technical data