Manufacturer: Texas Instruments
Win Source Part Number: 807095-TPS54335-1ADR
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 28V
Maximum Output Voltage: 24V
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
IC REG BUCK ADJ 3A 10VSON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 3A 10VSON
Switching Voltage Regulators 4.5V to 28V Input, 3A, Synchronous, Step-Down Converter with Eco-mode in alternative DRC package 10-VSON -40 to 85
IC REG BUCK ADJ 3A 10VSON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 10VSON
IC REG BUCK ADJUSTABLE 3A 10VSON
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 807095-TPS54335-1ADRCR | 296-TPS54335-1ADRCRDKR-ND | TPS54335-1ADRCR | TPS54335-1ADRCR | TPS54335-1ADRCR | TPS54335-1ADRCR | TPS54335-1ADRCR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54335-1ADRCR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 24 volts | 0.8000 to 24 volts | 0.8000 volts | 0.8000 to 24 volts | 0.8000 volts |