4.2V to 28V Input Voltage, 3A Output Current Synchronous SWIFT Step Down Voltage Converter 10-VSON -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 848731-TPS54334DRCR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS54334
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48310-1, 296-48310-2, TPS54334DRCR-ND, 296-48310-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 3A 10VSON
IC REG BUCK ADJUSTABLE 3A 10VSON
IC REG BUCK ADJUSTABLE 3A 10VSON
Switching Voltage Regulators 4.2V to 28V Input voltage, 3A Output current Synchronous buck Converter with 570kHz fixed frequency 10-VSON -40 to 85
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54334DRCR | 296-48310-1-ND | 848731-TPS54334DRCR | TPS54334DRCR | TPS54334DRCR | TPS54334DRCR | TPS54334DRCR | TPS54334DRCR |
| Product Name | TPS54334 4.2V to 28V Input Voltage, 3A Output Current Synchronous SWIFT Step Down Voltage Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54334DRCR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SO PowerPAD,VSON | Other; 10-VFDFN Exposed Pad | Other; Reel - TR | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 25 volts | 0.8000 to 24 volts | 0.8000 to 24 volts | 0.8000 volts | 0.8000 volts |