4.2V to 28V Input Voltage, 3A Output Current Synchronous SWIFT Step Down Voltage Converter 8-SO PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 800870-TPS54334DDAR
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 570kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 28V
Maximum Output Voltage: 24V
Manufacturer Package: 8-PowerSOIC
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJUSTABLE 3A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 3A 8SOPWR
IC REG BUCK ADJUSTABLE 3A 8SOPWR
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54334DDAR | 800870-TPS54334DDAR | 296-47882-2-ND | TPS54334DDAR | TPS54334DDAR | TPS54334DDAR | TPS54334DDAR |
| Product Name | TPS54334 4.2V to 28V Input Voltage, 3A Output Current Synchronous SWIFT Step Down Voltage Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54334DDAR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SO PowerPAD,VSON | SOIC; Other; 8-PowerSOIC | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 25 volts | 24 volts | 0.8000 to 24 volts | 0.8000 to 24 volts | 0.8000 volts | 0.8000 volts |