DC/DC CONV, BUCK, 1MHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3.5A; Output Voltage Min:800mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 32AH7011 |
| Product Name | Dc/dc Conv, Buck, 1Mhz, Soic-8; Topology Texas Instruments |
| Input Voltage | 3.5 to 28 volts |