Texas Instruments TPS54332 3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode TPS54332DDAR

Description
3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode 8-SO PowerPAD -40 to 150
Request a Quote Datasheet
Description
3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode 8-SO PowerPAD -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54332 3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode - TPS54332DDAR - Texas Instruments
Dallas, TX, United States
TPS54332 3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode
TPS54332DDAR
TPS54332 3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode TPS54332DDAR
3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode 8-SO PowerPAD -40 to 150

3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode 8-SO PowerPAD -40 to 150

Buy Now Datasheet
Switching Regulators - 8256841P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8256841P
Switching Regulators 8256841P
Texas Instruments TPS54332DDAR

Texas Instruments TPS54332DDAR

Supplier's Site
Switching Regulators - 8256841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8256841
Switching Regulators 8256841
Texas Instruments TPS54332DDAR

Texas Instruments TPS54332DDAR

Supplier's Site
Switching Regulators - 1684372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1684372
Switching Regulators 1684372
Texas Instruments TPS54332DDAR

Texas Instruments TPS54332DDAR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-39420-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39420-6-ND
Voltage Regulators - DC DC Switching Regulators 296-39420-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39420-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39420-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39420-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39420-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39420-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39420-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
28V 3.5A 1MHz Voltage Regulator IC
739-TPS54332DDAR
28V 3.5A 1MHz Voltage Regulator IC 739-TPS54332DDAR
3.5-28V In, 3.5A, 1MHz DC/DC Converter, 8-SO PowerPAD Product overview: TPS54332DDAR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 3.5A, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 3.5A, 1MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54332DDAR can be used for catalog matching and distributor lookup.

3.5-28V In, 3.5A, 1MHz DC/DC Converter, 8-SO PowerPAD Product overview: TPS54332DDAR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 3.5A, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 3.5A, 1MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54332DDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54332DDAR - 034113-TPS54332DDAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54332DDAR
034113-TPS54332DDAR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54332DDAR 034113-TPS54332DDAR
Manufacturer: Texas Instruments Win Source Part Number: 034113-TPS54332DDAR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Family Name: TPS54332 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO PowerPad Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 26.04V Minimum Input Voltage: 3.5V Alternative Parts (Cross-Reference): AOZ1253PI; AP1520SG-13; AP1520SL-13; Introduction Date: May 12, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034113-TPS54332DDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A
Family Name: TPS54332
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 26.04V
Minimum Input Voltage: 3.5V
Alternative Parts (Cross-Reference): AOZ1253PI; AP1520SG-13; AP1520SL-13;
Introduction Date: May 12, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54332DDAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54332DDAR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54332DDAR
IC REG BUCK ADJ 3.5A 8SOPWR

IC REG BUCK ADJ 3.5A 8SOPWR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54332DDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54332DDAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54332DDAR
IC REG BUCK ADJ 3.5A 8SOPWR

IC REG BUCK ADJ 3.5A 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54332DDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54332DDAR
Voltage Regulators - DC DC Switching Regulators TPS54332DDAR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS54332DDAR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54332DDAR
Voltage Regulators - DC DC Switching Regulators TPS54332DDAR
IC REG BUCK ADJ 3.5A 8SOPWR

IC REG BUCK ADJ 3.5A 8SOPWR

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54332DDAR 8256841P 8256841 296-39420-6-ND 739-TPS54332DDAR 034113-TPS54332DDAR TPS54332DDAR TPS54332DDAR TPS54332DDAR TPS54332DDAR
Product Name TPS54332 3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators 28V 3.5A 1MHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54332DDAR PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SO PowerPAD Other; So powerpad SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" Other; HSOP Other; 8-SO PowerPad SOIC SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width)
Special Features Enable,Light Load Efficiency,Adjustable UVLO Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 25 volts 0.8000 to 26.04 volts 25 volts 0.8000 volts 0.8000 volts 0.8000 to 26.04 volts 0.8000 volts
Unlock Full Specs
to access all available technical data