Texas Instruments Buck 3.5A 28V 25V Step-Down DC-DC Converter IC TPS54332DDA

Description
DC-DC Step Down Controller, 3.5A, 28V In, 25V Out, HSOP Product overview: TPS54332DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A, 28V, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, 28V, 25V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54332DDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Step Down Controller, 3.5A, 28V In, 25V Out, HSOP Product overview: TPS54332DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A, 28V, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, 28V, 25V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54332DDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3.5A 28V 25V Step-Down DC-DC Converter IC
739-TPS54332DDA
Buck 3.5A 28V 25V Step-Down DC-DC Converter IC 739-TPS54332DDA
DC-DC Step Down Controller, 3.5A, 28V In, 25V Out, HSOP Product overview: TPS54332DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A, 28V, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, 28V, 25V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54332DDA can be used for catalog matching and distributor lookup.

DC-DC Step Down Controller, 3.5A, 28V In, 25V Out, HSOP Product overview: TPS54332DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A, 28V, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, 28V, 25V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54332DDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS54332DDA
Product Name Buck 3.5A 28V 25V Step-Down DC-DC Converter IC
Package Type Other; HSOP
Output Voltage 25 volts
Input Voltage 28 volts
IOUT 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
DCV010512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers