Texas Instruments Standard Linear and Logic Ic, Dc Dc Conv, 28V, 3A, 8So; Topology Texas Instruments TPS54332DDA

Description
IC, DC DC CONV, 28V, 3A, 8SO; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3.5A; Output Voltage Min:800mV;RoHS Compliant: Yes
Datasheet
Description
IC, DC DC CONV, 28V, 3A, 8SO; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3.5A; Output Voltage Min:800mV;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc Dc Conv, 28V, 3A, 8So; Topology Texas Instruments - 33AH5253 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc Dc Conv, 28V, 3A, 8So; Topology Texas Instruments
33AH5253
Ic, Dc Dc Conv, 28V, 3A, 8So; Topology Texas Instruments 33AH5253
IC, DC DC CONV, 28V, 3A, 8SO; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3.5A; Output Voltage Min:800mV;RoHS Compliant: Yes

IC, DC DC CONV, 28V, 3A, 8SO; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3.5A; Output Voltage Min:800mV;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54332DDA
Switching Voltage Regulators TPS54332DDA
Switching Voltage Regulators DC/DC Converter with Eco-mode

Switching Voltage Regulators DC/DC Converter with Eco-mode

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5253 TPS54332DDA
Product Name Ic, Dc Dc Conv, 28V, 3A, 8So; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details