Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3A 14-VFQFN
Win Source Part Number: 1100965-TPS543320RPY
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz, 750kHz, 1MHz, 1.5MHz, 2.2MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.5V
Synchronous Rectifier: Yes
Package / Case: 14-VFQFN
Supplier Device Package: 14-VQFN-HR (2.5x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS543320RPYRCT,
Base Product Number: TPS543320
4-V TO 18-V, 3-A SYNCHRONOUS SWI
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3A 14-VFQFN
4-V TO 18-V, 3-A SYNCHRONOUS SWI
IC REG BUCK ADJ 3A 14VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS543320RPYRCT-ND | 1100965-TPS543320RPYR | TPS543320RPYR | TPS543320RPYR | TPS543320RPYR | TPS543320RPYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 14-PowerVFQFN | Other; Tape & Reel | Other; 14-VFQFN | Other; 14-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 5.5 volts | 0.5000 to 5.5 volts | 0.5000 volts | 0.5000 volts |