The TPS54331 is a 3-A, 28-V input step-down DC-DC converter with Eco-mode for efficient light-load operation. It features an integrated 80-mΩ high-side MOSFET, a fixed 570-kHz switching frequency, and an adjustable output voltage down to 0.8 V. Available in an 8-pin SOIC package (D), it measures 4.90 mm × 6 mm and operates over a temperature range of -40 to 150°C. The device includes programmable UVLO, slow-start, cycle-by-cycle current limit, frequency foldback, and thermal shutdown protection. Shutdown quiescent current is typically 1 μA.
3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1272607-TPS54331GDR
Series: Eco-Mode
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 570kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: TPS54331
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 25V
Input Voltage MIN: 3.5V
Voltage Input MAX: 28V
Alternative Parts (Cross-Reference): TPS54331QDRQ1; AP1520SL-U; AP1520SG-13;
Introduction Date: May 01, 2011
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 3A 8SOIC
IC REG BUCK ADJUSTABLE 3A 8SOIC
IC REG BUCK ADJUSTABLE 3A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54331GDR | 1272607-TPS54331GDR | 296-50099-2-ND | TPS54331GDR | TPS54331GDR | TPS54331GDR | TPS54331GDR |
| Product Name | TPS54331 3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54331GDR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SO PowerPAD,SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Enable,Light Load Efficiency,Adjustable UVLO | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 25 volts | 0.8000 volts | 0.8000 to 25 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 25 volts |