EVALUATION MOD FOR TPS54331-232 DC/DC Step Down 1 Non-Isolated - 3.3V 3A 7 ~ 28V Buck 570kHz Fully Populated Board TPS54331
TPS54331 SWIFT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 797973-TPS54331EVM-2
Series: SWIFT
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 7 V ~ 28 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 570kHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: TPS54331
Family Name: TPS54331
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
EVAL MODULE FOR TPS54331-232
EVALUATION BOARD, DC/DC REG; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS54331; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down DC / DC Converter; Kit Contents:Board Only; RoHS Compliant: Yes
Power Management IC Development Tools SWIFT Cnvrtr Eval Mod
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS54331EVM-232 | 296-31196-ND | 797973-TPS54331EVM-232 | TPS54331EVM-232 | 27AJ0531 | TPS54331EVM-232 |
| Product Name | EVALUATION MOD FOR TPS54331-232 DC/DC Step Down 1 Non-Isolated - 3.3V 3A 7 ~ 28V Buck 570kHz Fully Populated Board TPS54331 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54331EVM-232 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Evaluation Board, Dc/dc Reg; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |