Texas Instruments TPS54331 3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode TPS54331DR

Description
3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150
Request a Quote
Description
3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS54331DR is a 3-A, 28-V input step-down DC-DC converter with Eco-mode for efficient light-load operation, featuring a fixed 570-kHz switching frequency and an integrated 80-mΩ high-side MOSFET. It operates from a 3.5-V to 28-V input range and supports an adjustable output voltage down to 0.8 V. The device is packaged in an 8-pin SOIC (D) package measuring 4.90 mm × 6 mm and is rated for operation from -40°C to 150°C. It includes thermal shutdown, cycle-by-cycle current limit, and programmable undervoltage lockout. Shutdown quiescent current is typically 1 μA. A resistor divider sets the input UVLO threshold, and an external capacitor on the SS pin controls slow-start duration.

Datasheet Summary
Powered by GS/AI

The TPS54331DR is a 3-A, 28-V input step-down DC-DC converter with Eco-mode for efficient light-load operation, featuring a fixed 570-kHz switching frequency and an integrated 80-mΩ high-side MOSFET. It operates from a 3.5-V to 28-V input range and supports an adjustable output voltage down to 0.8 V. The device is packaged in an 8-pin SOIC (D) package measuring 4.90 mm × 6 mm and is rated for operation from -40°C to 150°C. It includes thermal shutdown, cycle-by-cycle current limit, and programmable undervoltage lockout. Shutdown quiescent current is typically 1 μA. A resistor divider sets the input UVLO threshold, and an external capacitor on the SS pin controls slow-start duration.

Suppliers

Company
Product
Description
Supplier Links
TPS54331 3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode - TPS54331DR - Texas Instruments
Dallas, TX, United States
TPS54331 3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode
TPS54331DR
TPS54331 3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode TPS54331DR
3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150

3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26991-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26991-6-ND
Voltage Regulators - DC DC Switching Regulators 296-26991-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26991-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26991-1-ND
Voltage Regulators - DC DC Switching Regulators 296-26991-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26991-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26991-2-ND
Voltage Regulators - DC DC Switching Regulators 296-26991-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54331DR - 034111-TPS54331DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54331DR
034111-TPS54331DR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54331DR 034111-TPS54331DR
Manufacturer: Texas Instruments Win Source Part Number: 034111-TPS54331DR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 570kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 25V Minimum Input Voltage: 3.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034111-TPS54331DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 570kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25V
Minimum Input Voltage: 3.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
28V 3A 570kHz SOIC Voltage Regulator IC
739-TPS54331DR
28V 3A 570kHz SOIC Voltage Regulator IC 739-TPS54331DR
3.5-28V In, 3A Out, 570kHz DC/DC Converter, 8-SOIC Product overview: TPS54331DR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 3A, 570kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 3A, 570kHz, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54331DR can be used for catalog matching and distributor lookup.

3.5-28V In, 3A Out, 570kHz DC/DC Converter, 8-SOIC Product overview: TPS54331DR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 3A, 570kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 3A, 570kHz, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54331DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54331DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54331DR
Voltage Regulators - DC DC Switching Regulators TPS54331DR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS54331DR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54331DR
Voltage Regulators - DC DC Switching Regulators TPS54331DR
IC REG BUCK ADJUSTABLE 3A 8SOIC

IC REG BUCK ADJUSTABLE 3A 8SOIC

Supplier's Site Datasheet
IC REG BUCK ADJ 3A 8SOIC - 815-TPS54331DR - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 3A 8SOIC
815-TPS54331DR
IC REG BUCK ADJ 3A 8SOIC 815-TPS54331DR
IC REG BUCK ADJ 3A 8SOIC

IC REG BUCK ADJ 3A 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54331DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54331DR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54331DR
IC REG BUCK ADJ 3A 8SOIC

IC REG BUCK ADJ 3A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54331DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54331DR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54331DR
IC REG BUCK ADJUSTABLE 3A 8SOIC

IC REG BUCK ADJUSTABLE 3A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54331DR 296-26991-6-ND 034111-TPS54331DR 739-TPS54331DR TPS54331DR TPS54331DR 815-TPS54331DR TPS54331DR TPS54331DR
Product Name TPS54331 3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54331DR 28V 3A 570kHz SOIC Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 3A 8SOIC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SO PowerPAD,SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; D SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC
Special Features Enable,Light Load Efficiency,Adjustable UVLO Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 25 volts 0.8000 to 25 volts 0.8000 volts 25 volts 0.8000 to 25 volts 0.8000 volts 25 volts 0.8000 volts
Unlock Full Specs
to access all available technical data