Step-down type Adjustable 800mV~25V 3A 3.5V~28V SOIC-8 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | TPS54331DR |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | SOIC |
| Output Voltage Type | Adjustable / Variable |
| Output Voltage | 0.8000 to 25 volts |
| Input Voltage | 3.5 to 28 volts |