Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments TPS54331DR

Description
DC/DC CONV, BUCK, 570KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 570KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments - 32AH7010 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments
32AH7010
Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments 32AH7010
DC/DC CONV, BUCK, 570KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 570KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54331DR
Switching Voltage Regulators TPS54331DR
Switching Voltage Regulators 3A 28V In Step Down SWIFT DC/DC Cnvrtr

Switching Voltage Regulators 3A 28V In Step Down SWIFT DC/DC Cnvrtr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 32AH7010 TPS54331DR
Product Name Dc/dc Conv, Buck, 570Khz, Soic-8; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details