The TPS54331D is a 3.5-V to 28-V input, 3-A synchronous buck converter with a fixed 570-kHz switching frequency and Eco-mode for improved light-load efficiency. It features an integrated 80-mΩ high-side MOSFET, adjustable output voltage down to 0.8 V, and a programmable slow-start function. The device is packaged in an 8-pin SOIC format with nominal dimensions of 4.90 mm × 6 mm and operates over a junction temperature range of -40°C to 150°C. It includes cycle-by-cycle current limiting, thermal shutdown, and overvoltage transient protection. Shutdown quiescent current is 1 μA typical.
3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode 8-SOIC -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 081678-TPS54331D
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 570kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25V
Minimum Input Voltage: 3.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Multimedia, Industrial, Audio, Automotive, Power Management
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"
Texas Instruments TPS54331D
Texas Instruments TPS54331D
Texas Instruments TPS54331D
IC REG BUCK ADJ 3A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 3A 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54331D | 081678-TPS54331D | 296-23626-5-ND | 6618521 | 6618521P | TPS54331D | TPS54331D | TPS54331D |
| Product Name | TPS54331 3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54331D | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck; Boost | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SO PowerPAD,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Soic | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Enable,Light Load Efficiency,Adjustable UVLO | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 25 volts | 0.8000 volts | 0.8000 to 25 volts | 0.8000 volts | 0.8000 to 25 volts | 0.8000 volts |