Texas Instruments Standard Linear and Logic Buck, 3.5-28V, 3A, 570Khz, 8Soic; Topology Texas Instruments TPS54331D

Description
BUCK, 3.5-28V, 3A, 570KHZ, 8SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet
Description
BUCK, 3.5-28V, 3A, 570KHZ, 8SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, 3.5-28V, 3A, 570Khz, 8Soic; Topology Texas Instruments - 33AH5250 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 3.5-28V, 3A, 570Khz, 8Soic; Topology Texas Instruments
33AH5250
Buck, 3.5-28V, 3A, 570Khz, 8Soic; Topology Texas Instruments 33AH5250
BUCK, 3.5-28V, 3A, 570KHZ, 8SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes

BUCK, 3.5-28V, 3A, 570KHZ, 8SOIC; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54331D
Switching Voltage Regulators TPS54331D
Switching Voltage Regulators 3A 28V In Step Down SWIFT DC/DC Cnvrtr

Switching Voltage Regulators 3A 28V In Step Down SWIFT DC/DC Cnvrtr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5250 TPS54331D
Product Name Buck, 3.5-28V, 3A, 570Khz, 8Soic; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details