2.95V to 6V Input, 3A Synchronous Step-Down Converter 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034110-TPS5432DDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS5432
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.808V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 2.95V
Alternative Parts (Cross-Reference): AP3435MPTR-G1; TJ6813GDP; RT8015BGSP; RT8055ZSP;
Introduction Date: March 21, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 3A 8SOPWR
IC REG BUCK ADJUSTABLE 3A 8SOPWR
IC REG BUCK ADJUSTABLE 3A 8SOPWR
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5432DDAR | 034110-TPS5432DDAR | 296-30316-1-ND | TPS5432DDAR | TPS5432DDAR | TPS5432DDAR | TPS5432DDAR |
| Product Name | TPS5432 2.95V to 6V Input, 3A Synchronous Step-Down Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5432DDAR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; SO PowerPAD | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | |
| Special Features | Synchronous Rectification; Enable,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8080 to 4.5 volts | 0.8080 volts | 0.8080 to 4.5 volts | 0.8080 to 4.5 volts | 0.8080 volts | 0.8080 volts |