Texas Instruments Standard Linear and Logic Buck 3A 6V 4.5V Step-Down DC-DC Converter IC TPS5432DDA

Description
3A DC/DC Step-Down Converter, 2.95-6V In, 4.5V Out, 8-SO PowerPAD Product overview: TPS5432DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 6V, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 6V, 4.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5432DDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A DC/DC Step-Down Converter, 2.95-6V In, 4.5V Out, 8-SO PowerPAD Product overview: TPS5432DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 6V, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 6V, 4.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5432DDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3A 6V 4.5V Step-Down DC-DC Converter IC
739-TPS5432DDA
Buck 3A 6V 4.5V Step-Down DC-DC Converter IC 739-TPS5432DDA
3A DC/DC Step-Down Converter, 2.95-6V In, 4.5V Out, 8-SO PowerPAD Product overview: TPS5432DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 6V, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 6V, 4.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5432DDA can be used for catalog matching and distributor lookup.

3A DC/DC Step-Down Converter, 2.95-6V In, 4.5V Out, 8-SO PowerPAD Product overview: TPS5432DDA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 6V, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 6V, 4.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5432DDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS5432DDA
Product Name Buck 3A 6V 4.5V Step-Down DC-DC Converter IC
Package Type Other; HSOP
Output Voltage 4.5 volts
Input Voltage 6 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1227516P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
 - PT4484N - Rochester Electronics
Texas Instruments
Specs
Package Type Other; SIP26
View Details