The TPS54329DDA is a 4.5V to 18V input, 3A synchronous step-down converter with D-CAP2™ mode, designed for low-voltage system applications. It is packaged in an 8-pin DDA PowerPAD package and operates over a junction temperature range of -40°C to 150°C with a free-air temperature range of -40°C to 85°C. The device features integrated high-side and low-side MOSFETs with resistances of 100mΩ and 74mΩ, respectively, and supports output voltages from 0.76V to 7.0V. It operates at a switching frequency of 650kHz and includes adaptive on-time control for fast transient response without external compensation components. Shutdown supply current is less than 10μA. The device supports pre-biased soft start and cycle-by-cycle overcurrent protection.
4.5V to 18V Input, 3A Synchronous Step-Down Converter with D-CAP2 Mode 8-SO PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 900804-TPS54329DDA
Series: D-CAP2™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS54329
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO PowerPad
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJUSTABLE 3A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 3A 8SOPWR
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54329DDA | 900804-TPS54329DDA | TPS54329DDA-ND | TPS54329DDA | TPS54329DDA | TPS54329DDA |
| Product Name | TPS54329 4.5V to 18V Input, 3A Synchronous Step-Down Converter with D-CAP2 Mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54329DDA | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SO PowerPAD | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC |
| Special Features | Synchronous Rectification; Enable,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 7 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 to 7 volts | 0.7600 volts |