EVAL MODULE FOR TPS54328-686 DC/DC Step Down 1 Non-Isolated - 1.05V 3A 4.5 V ~ 18 V Buck 675kHz Fully Populated Board TPS54328
TPS54328 SWIFT™, D-CAP2™, Eco-Mode™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVAL MODULE FOR TPS54328-686
Power Management IC Development Tools TPS54328 Eval Mod
EVALUATION BOARD, SYNC BUCK CONVERTER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS54328; Kit Application Type:Power Management; Application Sub Type:Synchronous Buck Converter; Kit Contents:Evaluation Board RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS54328EVM-686 | 296-28144-ND | TPS54328EVM-686 | TPS54328EVM-686 | 27AJ0530 |
| Product Name | EVAL MODULE FOR TPS54328-686 DC/DC Step Down 1 Non-Isolated - 1.05V 3A 4.5 V ~ 18 V Buck 675kHz Fully Populated Board TPS54328 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Evaluation Board, Sync Buck Converter; Silicon Manufacturer Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board |