The TPS54328DRCR is a synchronous step-down converter designed for input voltages ranging from 4.5V to 18V and capable of delivering up to 3A of output current. It utilizes D-CAP2 mode control, which enables fast transient response without the need for external compensation components. The output voltage is adjustable from 0.76V to 7V, allowing flexibility for various applications. This converter features Eco-mode operation for improved efficiency at light loads, and it is optimized for use with both low ESR output capacitors, including ceramic types. The device includes integrated FETs with a high-side RDS(on) of 100 m,Ѷ and a low-side RDS(on) of 70 m,Ѷ, contributing to its high efficiency. The TPS54328DRCR operates over an ambient temperature range of -40°C to 85°C and is available in a compact 10-pin VSON package. Applications for this converter include digital TV power supplies, high-definition Blu-ray players, networking home terminals, and digital set-top boxes.
4.5V to 18V Input, 3-A Synchronous Step-Down SWIFT? Converter with Eco-mode? 10-VSON -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1112010-TPS54328DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 3A 10VSON
IC REG BUCK ADJUSTABLE 3A 10VSON
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54328DRCR | 296-TPS54328DRCRCT-ND | 1112010-TPS54328DRCR | TPS54328DRCR | TPS54328DRCR | TPS54328DRCR | TPS54328DRCR |
| Product Name | TPS54328 4.5V to 18V Input, 3-A Synchronous Step-Down SWIFT? Converter with Eco-mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54328DRCR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SO PowerPAD,VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.7600 to 7 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 volts | 0.7600 volts | 0.7600 to 7 volts |