Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54328DDAR

Description
Switching Voltage Regulators 4.5V-18Vin,3A Synch Step-Down SWIFT
Datasheet
Description
Switching Voltage Regulators 4.5V-18Vin,3A Synch Step-Down SWIFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54328DDAR
Switching Voltage Regulators TPS54328DDAR
Switching Voltage Regulators 4.5V-18Vin,3A Synch Step-Down SWIFT

Switching Voltage Regulators 4.5V-18Vin,3A Synch Step-Down SWIFT

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 700Khz; Topology Texas Instruments - 27AJ0529 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 700Khz; Topology Texas Instruments
27AJ0529
Dc/dc Conv, Sync Buck, 700Khz; Topology Texas Instruments 27AJ0529
DC/DC CONV, SYNC BUCK, 700KHZ; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 700KHZ; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54328DDAR 27AJ0529
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 700Khz; Topology Texas Instruments
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details