Texas Instruments Standard Linear and Logic Ic, Buck Sync Adj, 3A 8So; Topology Texas Instruments TPS54327DDA

Description
IC, BUCK SYNC ADJ, 3A 8SO; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
IC, BUCK SYNC ADJ, 3A 8SO; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Buck Sync Adj, 3A 8So; Topology Texas Instruments - 29AH1565 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck Sync Adj, 3A 8So; Topology Texas Instruments
29AH1565
Ic, Buck Sync Adj, 3A 8So; Topology Texas Instruments 29AH1565
IC, BUCK SYNC ADJ, 3A 8SO; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

IC, BUCK SYNC ADJ, 3A 8SO; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54327DDA
Switching Voltage Regulators TPS54327DDA
Switching Voltage Regulators 4.5-18Vin,3A Sync Step-Down Cnvrtr

Switching Voltage Regulators 4.5-18Vin,3A Sync Step-Down Cnvrtr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 29AH1565 TPS54327DDA
Product Name Ic, Buck Sync Adj, 3A 8So; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details