4.5V to 18V Input, 3A Synchronous Step-Down SWIFT? Converter with Eco-Mode? 14-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141795-TPS54326PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 90
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A 14HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54326PWP | 141795-TPS54326PWP | 296-34617-5-ND | TPS54326PWP | TPS54326PWP |
| Product Name | TPS54326 4.5V to 18V Input, 3A Synchronous Step-Down SWIFT? Converter with Eco-Mode? | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54326PWP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; HTSSOP,QFN | SSOP; Other; 14-HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 to 5.5 volts | 0.7600 to 5.5 volts | 0.7600 volts |