Texas Instruments Integrated Circuits(ICs) TPS54325PWPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 220046-TPS54325PWPRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Series: D-CAP2 Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Manufacturer Device Package: 14-HTSSOP Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 700kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.76V Synchronous Rectifier: Yes Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 220046-TPS54325PWPRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Series: D-CAP2 Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Manufacturer Device Package: 14-HTSSOP Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 700kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.76V Synchronous Rectifier: Yes Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 220046-TPS54325PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
220046-TPS54325PWPRG4
Integrated Circuits(ICs) 220046-TPS54325PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 220046-TPS54325PWPRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Series: D-CAP2 Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Manufacturer Device Package: 14-HTSSOP Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 700kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.76V Synchronous Rectifier: Yes Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 220046-TPS54325PWPRG4
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Series: D-CAP2
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package: 14-HTSSOP
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.76V
Synchronous Rectifier: Yes
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 220046-TPS54325PWPRG4
Product Name Integrated Circuits(ICs)
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - AAT1184ITP-0.6-T1 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
2 suppliers
Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details