Texas Instruments Standard Linear and Logic Step Down Conv, 4.5 To 18V, 14Tssop; Topology Texas Instruments TPS54325PWP

Description
STEP DOWN CONV, 4.5 TO 18V, 14TSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes
Datasheet
Description
STEP DOWN CONV, 4.5 TO 18V, 14TSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Down Conv, 4.5 To 18V, 14Tssop; Topology Texas Instruments - 32AH7009 - Newark, An Avnet Company
Chicago, IL, United States
Step Down Conv, 4.5 To 18V, 14Tssop; Topology Texas Instruments
32AH7009
Step Down Conv, 4.5 To 18V, 14Tssop; Topology Texas Instruments 32AH7009
STEP DOWN CONV, 4.5 TO 18V, 14TSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes

STEP DOWN CONV, 4.5 TO 18V, 14TSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:3A; Output VoltageRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54325PWP
Switching Voltage Regulators TPS54325PWP
Switching Voltage Regulators 4.5-18Vin 3A Synch St-Down SWIFT Cnvrtr

Switching Voltage Regulators 4.5-18Vin 3A Synch St-Down SWIFT Cnvrtr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 32AH7009 TPS54325PWP
Product Name Step Down Conv, 4.5 To 18V, 14Tssop; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 2 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details