Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54320RHLT

Description
Switching Voltage Regulators 4.5-17V Inp3A Sync Step Down Cnvrtr
Datasheet
Description
Switching Voltage Regulators 4.5-17V Inp3A Sync Step Down Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54320RHLT
Switching Voltage Regulators TPS54320RHLT
Switching Voltage Regulators 4.5-17V Inp3A Sync Step Down Cnvrtr

Switching Voltage Regulators 4.5-17V Inp3A Sync Step Down Cnvrtr

Buy Now Datasheet
Buck, Sync, 14Qfn; Topology Texas Instruments - 27AJ0526 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Sync, 14Qfn; Topology Texas Instruments
27AJ0526
Buck, Sync, 14Qfn; Topology Texas Instruments 27AJ0526
BUCK, SYNC, 14QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:3A; Output Voltage Min:800mV; OutputRoHS Compliant: Yes

BUCK, SYNC, 14QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:3A; Output Voltage Min:800mV; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54320RHLT 27AJ0526
Product Name Switching Voltage Regulators Buck, Sync, 14Qfn; Topology Texas Instruments
Input Voltage 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details