Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, 500Khz, So Powerpad-8; Topology Texas Instruments TPS5431DDA

Description
DC-DC CONV, BUCK, 500KHZ, SO POWERPAD-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, BUCK, 500KHZ, SO POWERPAD-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 500Khz, So Powerpad-8; Topology Texas Instruments - 32AH7006 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 500Khz, So Powerpad-8; Topology Texas Instruments
32AH7006
Dc-Dc Conv, Buck, 500Khz, So Powerpad-8; Topology Texas Instruments 32AH7006
DC-DC CONV, BUCK, 500KHZ, SO POWERPAD-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, 500KHZ, SO POWERPAD-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS5431DDA
Switching Voltage Regulators TPS5431DDA
Switching Voltage Regulators 5.5-23V 3A Step Down Swift Converter

Switching Voltage Regulators 5.5-23V 3A Step Down Swift Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 32AH7006 TPS5431DDA
Product Name Dc-Dc Conv, Buck, 500Khz, So Powerpad-8; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 5.5 to 23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details