Texas Instruments TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter TPS5431DDA

Description
5.5V to 23V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
5.5V to 23V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter - TPS5431DDA - Texas Instruments
Dallas, TX, United States
TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter
TPS5431DDA
TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter TPS5431DDA
5.5V to 23V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125

5.5V to 23V Input, 3A, 500kHz Step-Down Converter 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-19662-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-19662-5-ND
Voltage Regulators - DC DC Switching Regulators 296-19662-5-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5431DDA - 081676-TPS5431DDA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5431DDA
081676-TPS5431DDA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5431DDA 081676-TPS5431DDA
Manufacturer: Texas Instruments Win Source Part Number: 081676-TPS5431DDA Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Purpose: Step-Down Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 20.47V Minimum Input Voltage: 5.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081676-TPS5431DDA
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 20.47V
Minimum Input Voltage: 5.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5431DDA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5431DDA
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5431DDA
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS5431DDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5431DDA
Voltage Regulators - DC DC Switching Regulators TPS5431DDA
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS5431DDA - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS5431DDA
Voltage Regulators - DC DC Switching Regulators TPS5431DDA
IC REG BUCK ADJUSTABLE 3A 8SOPWR

IC REG BUCK ADJUSTABLE 3A 8SOPWR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5431DDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5431DDA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5431DDA
IC REG BUCK ADJ 3A 8SOPWR

IC REG BUCK ADJ 3A 8SOPWR

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5431DDA 296-19662-5-ND 081676-TPS5431DDA TPS5431DDA TPS5431DDA TPS5431DDA TPS5431DDA
Product Name TPS5431 5.5V to 23V Input, 3A, 500kHz Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5431DDA PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SO PowerPAD SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" Other; 8-SO PowerPad SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 20 volts 1.22 to 20.47 volts 1.22 volts 1.22 to 20.47 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data