Texas Instruments TPS54319 2.95V to 6V Input, 3A Synchronous Step-Down Converter TPS54319RTET

Description
2.95V to 6V Input, 3A Synchronous Step-Down Converter 16-WQFN -40 to 150
Request a Quote Datasheet
Description
2.95V to 6V Input, 3A Synchronous Step-Down Converter 16-WQFN -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54319 2.95V to 6V Input, 3A Synchronous Step-Down Converter - TPS54319RTET - Texas Instruments
Dallas, TX, United States
TPS54319 2.95V to 6V Input, 3A Synchronous Step-Down Converter
TPS54319RTET
TPS54319 2.95V to 6V Input, 3A Synchronous Step-Down Converter TPS54319RTET
2.95V to 6V Input, 3A Synchronous Step-Down Converter 16-WQFN -40 to 150

2.95V to 6V Input, 3A Synchronous Step-Down Converter 16-WQFN -40 to 150

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27585-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27585-2-ND
Voltage Regulators - DC DC Switching Regulators 296-27585-2-ND
Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27585-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27585-6-ND
Voltage Regulators - DC DC Switching Regulators 296-27585-6-ND
Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27585-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27585-1-ND
Voltage Regulators - DC DC Switching Regulators 296-27585-1-ND
Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54319RTET - 054625-TPS54319RTET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54319RTET
054625-TPS54319RTET
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54319RTET 054625-TPS54319RTET
Manufacturer: Texas Instruments Win Source Part Number: 054625-TPS54319RTET Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-WQFN (3x3) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.827V Maximum Output Voltage: 4.5V Minimum Input Voltage: 2.95V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054625-TPS54319RTET
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.827V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 2.95V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54319RTET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54319RTET
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54319RTET
IC REG BUCK ADJ 3A 16WQFN

IC REG BUCK ADJ 3A 16WQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54319RTET - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS54319RTET
Voltage Regulators - DC DC Switching Regulators TPS54319RTET
IC REG BUCK ADJUSTABLE 3A 16WQFN

IC REG BUCK ADJUSTABLE 3A 16WQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54319RTET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54319RTET
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54319RTET
IC REG BUCK ADJUSTABLE 3A 16WQFN

IC REG BUCK ADJUSTABLE 3A 16WQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54319RTET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54319RTET
Voltage Regulators - DC DC Switching Regulators TPS54319RTET
Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.827V 1 Output 3A 16-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54319RTET 296-27585-2-ND 054625-TPS54319RTET TPS54319RTET TPS54319RTET TPS54319RTET TPS54319RTET
Product Name TPS54319 2.95V to 6V Input, 3A Synchronous Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54319RTET Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; WQFN Other; 16-WFQFN Exposed Pad Other; 16-WQFN (3x3) Other; 16-WFQFN Exposed Pad Other; 16-WFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Tracking,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 4.5 volts 0.8270 to 4.5 volts 0.8270 volts 0.8270 volts 0.8270 volts 0.8270 to 4.5 volts
Unlock Full Specs
to access all available technical data