Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54318RTET

Description
Switching Voltage Regulators 2.95-6Vin,3A,2MHz Synch SD DCDC Cnvrtr
Datasheet
Description
Switching Voltage Regulators 2.95-6Vin,3A,2MHz Synch SD DCDC Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54318RTET
Switching Voltage Regulators TPS54318RTET
Switching Voltage Regulators 2.95-6Vin,3A,2MHz Synch SD DCDC Cnvrtr

Switching Voltage Regulators 2.95-6Vin,3A,2MHz Synch SD DCDC Cnvrtr

Buy Now Datasheet
Ic, Buck, Synchr, 3A, 16Qfn; Topology Texas Instruments - 32AH7008 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, Synchr, 3A, 16Qfn; Topology Texas Instruments
32AH7008
Ic, Buck, Synchr, 3A, 16Qfn; Topology Texas Instruments 32AH7008
IC, BUCK, SYNCHR, 3A, 16QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

IC, BUCK, SYNCHR, 3A, 16QFN; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54318RTET 32AH7008
Product Name Switching Voltage Regulators Ic, Buck, Synchr, 3A, 16Qfn; Topology Texas Instruments
Input Voltage 2.95 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details