EVAL MODULE FOR TPS54318-512 DC/DC Step Down 1 Non-Isolated - 0.8 ~ 4.5 V 3A 3 ~ 6 V Buck 1MHz Fully Populated Board TPS54318
TPS54318 SWIFT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
DC/DC CONVERTER, STEP DOWN, EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS54318; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter RoHS Compliant: Yes
Power Management IC Development Tools 3-6V Inp 3A SWIFT Converter Eval Mod
EVAL MODULE FOR TPS54318-512
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS54318EVM-512 | 296-25233-ND | 50R4448 | TPS54318EVM-512 | TPS54318EVM-512 |
| Product Name | EVAL MODULE FOR TPS54318-512 DC/DC Step Down 1 Non-Isolated - 0.8 ~ 4.5 V 3A 3 ~ 6 V Buck 1MHz Fully Populated Board TPS54318 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Dc/dc Converter, Step Down, Evaluation Module; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |