The TPS54317 is a 1.6 MHz, 3-V to 6-V input, 3-A synchronous step-down SWIFT™ converter with adjustable output voltage down to 0.9 V and 1% accuracy. It is available in a 24-pin 4 mm × 5 mm QFN (RHF) PowerPAD™ package with thermal enhancement for improved heat dissipation. The device features integrated 60-mΩ MOSFET switches, adjustable switching frequency from 280 kHz to 1600 kHz, peak current limit, and thermal shutdown. It operates over a junction temperature range of -40°C to 125°C and meets the thermal performance requirements of a 24-pin RHF package with 19.7°C/W junction-to-ambient thermal impedance under specified PCB conditions.
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter 24-VQFN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 24-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 055634-TPS54317RHFRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-VQFN (5x4)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.891V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 24-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 24VQFN
IC REG BUCK ADJ 3A 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54317RHFRG4 | TPS54317RHFRG4-ND | 055634-TPS54317RHFRG4 | TPS54317RHFRG4 | TPS54317RHFRG4 | TPS54317RHFRG4 |
| Product Name | TPS54317 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54317RHFRG4 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VQFN (5x4) | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.9000 to 3.3 volts | 0.8910 to 3.3 volts | 0.8910 volts | 0.8910 to 3.3 volts | 0.8910 volts |