Texas Instruments Buck 3V 6V 3A Step-Down DC-DC Converter IC TPS54317RHFR

Description
3V to 6V Input, 3A Synchronous Step-Down SWIFT™ Converter 24-VQFN -40 to 125 Product overview: TPS54317RHFR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 6V, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 6V, 3A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54317RHFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V to 6V Input, 3A Synchronous Step-Down SWIFT™ Converter 24-VQFN -40 to 125 Product overview: TPS54317RHFR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 6V, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 6V, 3A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54317RHFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3V 6V 3A Step-Down DC-DC Converter IC
739-TPS54317RHFR
Buck 3V 6V 3A Step-Down DC-DC Converter IC 739-TPS54317RHFR
3V to 6V Input, 3A Synchronous Step-Down SWIFT™ Converter 24-VQFN -40 to 125 Product overview: TPS54317RHFR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 6V, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 6V, 3A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54317RHFR can be used for catalog matching and distributor lookup.

3V to 6V Input, 3A Synchronous Step-Down SWIFT™ Converter 24-VQFN -40 to 125 Product overview: TPS54317RHFR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 6V, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 6V, 3A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54317RHFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS54317RHFR
Product Name Buck 3V 6V 3A Step-Down DC-DC Converter IC
Package Type Other; VQFN
Output Voltage 3.3 volts
Input Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details