The TPS54316 is a 3-V to 6-V input, 3-A output synchronous buck PWM converter with an integrated 60-mΩ MOSFET and a fixed 3.3-V output voltage. It operates at a switching frequency of 350 kHz or 550 kHz and is available in a 20-pin HTSSOP (PWP) PowerPAD™ package with an operating temperature range of -40 °C to 85 °C. The device includes integrated features such as peak current limit, thermal shutdown, and a powergood output for supply sequencing and fault signaling.
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 3.3V Output 20-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 3A 20HTSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54316PWPG4 | TPS54316PWPG4-ND | TPS54316PWPG4 | TPS54316PWPG4 |
| Product Name | TPS54316 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 3.3V Output | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |