The TPS54316 is a 3-V to 6-V input, 3-A output synchronous buck PWM converter with an integrated 60-mΩ MOSFET and a fixed 3.3-V output voltage, designed for point-of-load regulation in high-density systems. It is available in a 20-pin HTSSOP (PWP) PowerPAD™ package and operates over a temperature range of -40 °C to 85 °C. The device features a switching frequency of 550 kHz, internally compensated control loop, peak current limiting, and thermal shutdown. It includes a power good output and supports slow-start functionality to limit in-rush current.
3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 3.3V Output 20-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055633-TPS54316PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Fibre Optics, Power Management
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 3.3V 3A 20HTSSOP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 3A 20HTSSOP
IC REG BUCK 3.3V 3A 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54316PWP | 055633-TPS54316PWP | 296-12684-5-ND | TPS54316PWP | TPS54316PWP | TPS54316PWP | TPS54316PWP |
| Product Name | TPS54316 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 3.3V Output | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54316PWP | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |